Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
3M
BS-31-6-W -- TERMINALS - SPADE CONNECTORS
3M
Terminals - Spade Connectors
BS-31-6-W
Description
CONN SPADE TERM 18-22AWG #6
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONN SPADE TERM 18-22AWG #6
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
BS-31-6-W-ND
Terminals - Spade Connectors
BS-31-6-W-ND
CONN SPADE TERM 18-22AWG #6
CONN SPADE TERM 18-22AWG #6
Buy Now
Datasheet
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
BS-31-6-W
Terminals
BS-31-6-W
Terminals BS-31-6-W
Terminals BS-31-6-W
Buy Now
Datasheet
Technical Specifications
DigiKey
VAST STOCK CO., LIMITED
Product Category
Wire Terminals
Wire Terminals
Product Number
BS-31-6-W-ND
BS-31-6-W
Product Name
Terminals - Spade Connectors
Terminals
Terminal Type
Fork Terminal; Standard
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
8103 Nailclip on Double Banana Plug Adapter
8103
Specs
Terminal Type
Banana
View Details
TE Connectivity
Connector Contacts
102917-2
Specs
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm
2
View Details
2
suppliers
Altech Corp.
Insulated Ferrules
2202.0/16
Specs
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
Amphenol Communications Solutions
Minitek ® 2.00mm
10164491-002LF
View Details