3M Cables, Wires Management Accessories - BL117MXXBW BL117MXXBW

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160097-BL117MXXBW Material: PVC Width: 2.3 mm Categories: Cables, Wires Management Accessories Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160097-BL117MXXBW Material: PVC Width: 2.3 mm Categories: Cables, Wires Management Accessories Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Management Accessories - BL117MXXBW - 1160097-BL117MXXBW - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Management Accessories - BL117MXXBW
1160097-BL117MXXBW
Cables, Wires Management Accessories - BL117MXXBW 1160097-BL117MXXBW
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160097-BL117MXXBW Material: PVC Width: 2.3 mm Categories: Cables, Wires Management Accessories Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant REACH SVHC: Unknown

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160097-BL117MXXBW
Material: PVC
Width: 2.3 mm
Categories: Cables, Wires Management Accessories
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1160097-BL117MXXBW
Product Name Cables, Wires Management Accessories - BL117MXXBW
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Sensor Cord, M18 Plug-Free End, 20Ft Rohs Compliant Sensata/bei Sensors - 74AJ9832 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details