CONN SPADE 18-22AWG #8 RED 1=1PC
Terminals VNYL BLOCKFORK HIGHLAND BAG, 25/BAG
TERMINAL, BLOCK FORK, STUD 8, CRIMP, RED; Product Range:Highland Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes
The 3M Highland red locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 3M157440-ND | BFV18-8Q | 94T2799 | 051128-59995 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Block Fork, Stud 8, Crimp, Red; Product Range 3M | 3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal BFV18-8Q - 0.85 in Length - 0.3 in Fork Width - #8 Stud |
| Terminal Type | Fork Terminal; Standard | Spade Crimp | Fork Terminal |