3M Terminal Blk/Strip Wiring Dev BFV18-8L

Description
DISCONTINUED BY MANUFACTURER, BLOCK FORK, HIGHLAND SERIES, 600/1000 V, #8 STUD SIZE, STRAIGHT ANGLE, 22-18 AWG WIRE GAUGE, FREE HANGING MOUNTING TYPE, CRIMP TERMINATION, INSULATED, BUTTED SEAM, RED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BLOCK FORK, HIGHLAND SERIES, 600/1000 V, #8 STUD SIZE, STRAIGHT ANGLE, 22-18 AWG WIRE GAUGE, FREE HANGING MOUNTING TYPE, CRIMP TERMINATION, INSULATED, BUTTED SEAM, RED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 32221315 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
32221315
Terminal Blk/Strip Wiring Dev 32221315
DISCONTINUED BY MANUFACTURER, BLOCK FORK, HIGHLAND SERIES, 600/1000 V, #8 STUD SIZE, STRAIGHT ANGLE, 22-18 AWG WIRE GAUGE, FREE HANGING MOUNTING TYPE, CRIMP TERMINATION, INSULATED, BUTTED SEAM, RED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BLOCK FORK, HIGHLAND SERIES, 600/1000 V, #8 STUD SIZE, STRAIGHT ANGLE, 22-18 AWG WIRE GAUGE, FREE HANGING MOUNTING TYPE, CRIMP TERMINATION, INSULATED, BUTTED SEAM, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 32221315
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Type 95.63 - Screw terminal (Box clamp) socket - 9563 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Contact elements - Contact element EF - (N) - EF103.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.17 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers