3M Terminals - Spade Connectors BFV18-6Q

Description
CONN SPADE 18-22AWG #6 RED 1=1PC
Request a Quote Datasheet
Description
CONN SPADE 18-22AWG #6 RED 1=1PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M157439-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M157439-ND
Terminals - Spade Connectors 3M157439-ND
CONN SPADE 18-22AWG #6 RED 1=1PC

CONN SPADE 18-22AWG #6 RED 1=1PC

Buy Now Datasheet
Terminal, Block Fork, Stud 6, Crimp, Red; Product Range 3M - 94T2798 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Block Fork, Stud 6, Crimp, Red; Product Range 3M
94T2798
Terminal, Block Fork, Stud 6, Crimp, Red; Product Range 3M 94T2798
TERMINAL, BLOCK FORK, STUD 6, CRIMP, RED; Product Range:Highland Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, BLOCK FORK, STUD 6, CRIMP, RED; Product Range:Highland Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
BFV18-6Q
Terminals BFV18-6Q
Terminals VNYL BLOCK FORK HIGHLAND BAG, 25/BAG

Terminals VNYL BLOCK FORK HIGHLAND BAG, 25/BAG

Buy Now Datasheet
3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal BFV18-6Q - 0.85 in Length - 0.25 in Fork Width - #6 Stud - 051128-59994 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal BFV18-6Q - 0.85 in Length - 0.25 in Fork Width - #6 Stud
051128-59994
3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal BFV18-6Q - 0.85 in Length - 0.25 in Fork Width - #6 Stud 051128-59994
The 3M Highland red locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

The 3M Highland red locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.85 in.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 3M157439-ND 94T2798 BFV18-6Q 051128-59994
Product Name Terminals - Spade Connectors Terminal, Block Fork, Stud 6, Crimp, Red; Product Range 3M Terminals 3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal BFV18-6Q - 0.85 in Length - 0.25 in Fork Width - #6 Stud
Terminal Type Fork Terminal; Standard Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers