3M Terminal Blk/Strip Wiring Dev BFV18-6L

Description
SPADE TERMINAL CONNECTOR, HIGHLAND SERIES, 1 KVOLT RATING, 6 STUD SIZE, 18-22 AWG WIRE GAUGE, FREE HANGING MOUNTING TYPE, CRIMP TERMINATION, INSULATED, BUTTED SEAM, RED COLOR. FREE 2 YEAR RADWELL WARRANTY
Description
SPADE TERMINAL CONNECTOR, HIGHLAND SERIES, 1 KVOLT RATING, 6 STUD SIZE, 18-22 AWG WIRE GAUGE, FREE HANGING MOUNTING TYPE, CRIMP TERMINATION, INSULATED, BUTTED SEAM, RED COLOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 32221323 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
32221323
Terminal Blk/Strip Wiring Dev 32221323
SPADE TERMINAL CONNECTOR, HIGHLAND SERIES, 1 KVOLT RATING, 6 STUD SIZE, 18-22 AWG WIRE GAUGE, FREE HANGING MOUNTING TYPE, CRIMP TERMINATION, INSULATED, BUTTED SEAM, RED COLOR. FREE 2 YEAR RADWELL WARRANTY

SPADE TERMINAL CONNECTOR, HIGHLAND SERIES, 1 KVOLT RATING, 6 STUD SIZE, 18-22 AWG WIRE GAUGE, FREE HANGING MOUNTING TYPE, CRIMP TERMINATION, INSULATED, BUTTED SEAM, RED COLOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 32221323
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15503 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 19
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers