3M 3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal BFV14-8Q V - 0.85 in Length - 0.3 in Fork Width - #8 Stud BFV14-8Q V

Description
The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.
Description
The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Suppliers

Company
Product
Description
Supplier Links
3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal BFV14-8Q V - 0.85 in Length - 0.3 in Fork Width - #8 Stud - 051128-59992 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal BFV14-8Q V - 0.85 in Length - 0.3 in Fork Width - #8 Stud
051128-59992
3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal BFV14-8Q V - 0.85 in Length - 0.3 in Fork Width - #8 Stud 051128-59992
The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-59992
Product Name 3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal BFV14-8Q V - 0.85 in Length - 0.3 in Fork Width - #8 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Insulated Ferrules - 2213.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details