3M Terminals - Spade Connectors BFV14-6Q

Description
CONN SPADE 14-16AWG #6 BLU 1=1PC
Request a Quote Datasheet
Description
CONN SPADE 14-16AWG #6 BLU 1=1PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M157437-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M157437-ND
Terminals - Spade Connectors 3M157437-ND
CONN SPADE 14-16AWG #6 BLU 1=1PC

CONN SPADE 14-16AWG #6 BLU 1=1PC

Buy Now Datasheet
3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal BFV14-6Q - 0.85 in Length - 0.25 in Fork Width - #6 Stud - 051128-59991 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal BFV14-6Q - 0.85 in Length - 0.25 in Fork Width - #6 Stud
051128-59991
3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal BFV14-6Q - 0.85 in Length - 0.25 in Fork Width - #6 Stud 051128-59991
The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Buy Now
Terminal, Block Fork, Stud 6, Crimp, Blue; Product Range 3M - 94T2795 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Block Fork, Stud 6, Crimp, Blue; Product Range 3M
94T2795
Terminal, Block Fork, Stud 6, Crimp, Blue; Product Range 3M 94T2795
TERMINAL, BLOCK FORK, STUD 6, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, BLOCK FORK, STUD 6, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M157437-ND 051128-59991 94T2795
Product Name Terminals - Spade Connectors 3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal BFV14-6Q - 0.85 in Length - 0.25 in Fork Width - #6 Stud Terminal, Block Fork, Stud 6, Crimp, Blue; Product Range 3M
Terminal Type Fork Terminal; Standard Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data