Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG
CONN SPADE 14-16AWG #6 BLU 1=1PC
Terminals VNYL BLOCK FORK HIGHLAND BAG, 25/BAG
(PRICE/PK OF 25), TERMINAL, BLOCK FORK, STUD 6, CRIMP, BLUE; PRODUCT RANGE:HIGHLAND SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:VINYL ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M157437-ND | BFV14-6Q | BFV14-6Q | 39209451 |
| Product Name | Spade Connectors | Spade Connectors | Terminals | Lug/Connector |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |