CONNSPADETERM14-16AW
The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.
Terminals VINLY BLOCK FORK HIGHLAND BAG, 25/BAG
TERMINAL, BLOCK FORK, STUD 10, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | R. S. Hughes Company, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 3M161054-ND | 051128-59990 | BFV14-10Q | 94T2794 |
| Product Name | Terminals - Spade Connectors | 3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal BFV14-10Q - 0.85 in Length - 0.25 in Fork Width - #10 Stud | Terminals | Terminal, Block Fork, Stud 10, Crimp, Blue; Product Range 3M |
| Terminal Type | Fork Terminal; Standard | Fork Terminal | Spade Crimp |