3M Terminal, Fork, Stud 8, 12-10Awg, Crimp; Product Range 3M BFV10-8Q

Description
TERMINAL, FORK, STUD 8, 12-10AWG, CRIMP; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK, STUD 8, 12-10AWG, CRIMP; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork, Stud 8, 12-10Awg, Crimp; Product Range 3M - 94T4853 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 8, 12-10Awg, Crimp; Product Range 3M
94T4853
Terminal, Fork, Stud 8, 12-10Awg, Crimp; Product Range 3M 94T4853
TERMINAL, FORK, STUD 8, 12-10AWG, CRIMP; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK, STUD 8, 12-10AWG, CRIMP; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
3M Highland Yellow Locking Butted Vinyl Butted Fork & Spade Terminal BFV10-8Q - 1.03 in Length - 0.32 in Fork Width - #8 Stud - 051128-59989 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Yellow Locking Butted Vinyl Butted Fork & Spade Terminal BFV10-8Q - 1.03 in Length - 0.32 in Fork Width - #8 Stud
051128-59989
3M Highland Yellow Locking Butted Vinyl Butted Fork & Spade Terminal BFV10-8Q - 1.03 in Length - 0.32 in Fork Width - #8 Stud 051128-59989
The 3M Highland yellow locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Highland yellow locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Terminal; Block Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin; Vinyl - 70113680 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Block Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin; Vinyl
70113680
Terminal; Block Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin; Vinyl 70113680
Vinyl Insulated, Butted Seam, ETP Copper, Block Fork Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings.

Vinyl Insulated, Butted Seam, ETP Copper, Block Fork Terminals
Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 94T4853 051128-59989 70113680
Product Name Terminal, Fork, Stud 8, 12-10Awg, Crimp; Product Range 3M 3M Highland Yellow Locking Butted Vinyl Butted Fork & Spade Terminal BFV10-8Q - 1.03 in Length - 0.32 in Fork Width - #8 Stud Terminal; Block Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin; Vinyl
Terminal Type Spade Crimp Fork Terminal Butt Terminal; Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details