TERMINAL, FORK, STUD 10, 12-10AWG, CRIMP; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes
Vinyl Insulated, Butted Seam, ETP Copper, Block Fork Terminals
Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings.
The 3M Highland yellow locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
| Newark, An Avnet Company | Allied Electronics, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 94T4852 | 70113681 | 051128-59987 |
| Product Name | Terminal, Fork, Stud 10, 12-10Awg, Crimp; Product Range 3M | Terminal; Block Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin; Vinyl | 3M Highland Yellow Locking Butted Vinyl Butted Fork & Spade Terminal BFV10-10Q - 1.03 in Length - 0.32 in Fork Width - #10 Stud |
| Terminal Type | Spade Crimp | Butt Terminal; Fork Terminal | Fork Terminal |