The 3M BB-ZS range of Radial Bristle Discs are ideal for finishing, polishing, deburring and light sanding. Allowing you to create a uniform finish, even around protrusions, detail grooves or other hard to reach areas.
Rapidly achieves the required finish . Longer life than traditional abrasive products
Disc Diameter = 76mm
Bore Size = 6mm
Grit Size = P120
Maximum Safe Speed = 10000rpm
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 9107967 |
Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing |