3M Protecta PRO Silver Zinc Plated Steel Anchor - Single D-Ring - 1/2 in Width - 3.6 in Length - 648250-14010 AN112A

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 1/2 in width x 3.6 in length. The Protecta PRO anchor is made of zinc plated steel, is packaged 1 per case, comes in silver and meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req., ANSI A10.32, ANSI Z359.1 standards. For proper security and safety this anchor offers a maximum working load of 310 lb. This part comes with the following: 1/2 x 1 3/8 in mounting bolt.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 1/2 in width x 3.6 in length. The Protecta PRO anchor is made of zinc plated steel, is packaged 1 per case, comes in silver and meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req., ANSI A10.32, ANSI Z359.1 standards. For proper security and safety this anchor offers a maximum working load of 310 lb. This part comes with the following: 1/2 x 1 3/8 in mounting bolt.

Suppliers

Company
Product
Description
Supplier Links
Protecta PRO Silver Zinc Plated Steel Anchor - Single D-Ring - 1/2 in Width - 3.6 in Length - 648250-14010 - 648250-14010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protecta PRO Silver Zinc Plated Steel Anchor - Single D-Ring - 1/2 in Width - 3.6 in Length - 648250-14010
648250-14010
Protecta PRO Silver Zinc Plated Steel Anchor - Single D-Ring - 1/2 in Width - 3.6 in Length - 648250-14010 648250-14010
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 1/2 in width x 3.6 in length. The Protecta PRO anchor is made of zinc plated steel, is packaged 1 per case, comes in silver and meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req., ANSI A10.32, ANSI Z359.1 standards. For proper security and safety this anchor offers a maximum working load of 310 lb. This part comes with the following: 1/2 x 1 3/8 in mounting bolt.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 1/2 in width x 3.6 in length. The Protecta PRO anchor is made of zinc plated steel, is packaged 1 per case, comes in silver and meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req., ANSI A10.32, ANSI Z359.1 standards. For proper security and safety this anchor offers a maximum working load of 310 lb. This part comes with the following: 1/2 x 1 3/8 in mounting bolt.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Fall Arrest Systems
Product Number 648250-14010
Product Name Protecta PRO Silver Zinc Plated Steel Anchor - Single D-Ring - 1/2 in Width - 3.6 in Length - 648250-14010
Type Anchorage Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Safety Harnesses - 142846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Rail-Slider Anchorage Connector -  - MSA Safety
Specs
Type Anchorage Connectors
Certifications ANSI Z359.1-2007, EC-Type Test
View Details
Loop 35 kN Skylotec Length 2 - 821100200900 - Certex UK
Specs
Certifications CE Marked
View Details