FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:3m; Fibre Diameter:-; Product Range:-; Cable Length:3m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 36C2779 |
| Product Name | Fiber Optic Cable Assembly; Fibre Optic Connector A 3M |
| Product Type | Fibre Channel |