The 3M,Ñ¢ EMI Absorber AB5050 is part of the AB5000 series, designed for electromagnetic interference (EMI) absorption. It features a polymer resin matrix filled with soft metal flakes and is equipped with an acrylic pressure-sensitive adhesive for easy application. The product is available in a standard size of 210mm in width and 15 meters in length, with a thickness of 0.50mm. This absorber is suitable for applications that require suppression of radiated noise across a broadband radio frequency range, making it ideal for use in mobile phones, computers, digital cameras, military equipment, and other electronic devices. The typical temperature range for the product is -25 to 85°C, and it exhibits a minimum surface resistivity of 1 x 10^6 Ω. The attenuation performance of the AB5050 varies with thickness and application conditions, and it is important to consider factors such as substrate contact and surface smoothness for optimal results. The product has a shelf life of 12 months when stored properly.
RF EMI Absorbing Sheet AB-5000 Polymer Resin, Metal Flakes Non-Conductive, Single Sided 8.268" (210.00mm) X 11.693" (297.00mm) X 0.020" (0.50mm)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radar Absorbing Materials |
| Product Number | AB5050 |
| Product Name | RFI and EMI - Shielding and Absorbing Materials |