3M RFI and EMI - Shielding and Absorbing Materials AB5020

Description
RF EMI - Pressure Sensitive Adhesive (PSA) 8.268" (210.00mm) X 11.693" (297.00mm) X 0.008" (0.20mm)
Description
RF EMI - Pressure Sensitive Adhesive (PSA) 8.268" (210.00mm) X 11.693" (297.00mm) X 0.008" (0.20mm)
Datasheet
Datasheet Summary
Powered by GS/AI

The AB5020 is part of the 3M AB-5000 Series EMI Absorber, designed to provide electromagnetic interference (EMI) absorption. It features a flexible composition of soft metal flakes embedded in a polymer resin, combined with an acrylic pressure-sensitive adhesive for easy application. The product is supplied in a standard size of 210mm x 297mm and has a thickness of 0.20mm. This absorber is suitable for applications that require suppression of radiated noise from electronic devices across a broadband radio frequency range. Common uses include mobile phones for specific absorption rate (SAR) reduction, computers, digital cameras, and military equipment for radar avoidance and stealth performance. The AB5020 operates effectively within a temperature range of -25 to 85°C and has a surface resistivity of 1x10^6,Ѷ (minimum). Its thermal conductivity is rated at 0.7 W/mK, and it has a minimum tensile strength of 6.0 MPa. The attenuation performance varies based on factors such as thickness and application conditions, making it essential to evaluate its suitability for specific projects.

Datasheet Summary
Powered by GS/AI

The AB5020 is part of the 3M AB-5000 Series EMI Absorber, designed to provide electromagnetic interference (EMI) absorption. It features a flexible composition of soft metal flakes embedded in a polymer resin, combined with an acrylic pressure-sensitive adhesive for easy application. The product is supplied in a standard size of 210mm x 297mm and has a thickness of 0.20mm. This absorber is suitable for applications that require suppression of radiated noise from electronic devices across a broadband radio frequency range. Common uses include mobile phones for specific absorption rate (SAR) reduction, computers, digital cameras, and military equipment for radar avoidance and stealth performance. The AB5020 operates effectively within a temperature range of -25 to 85°C and has a surface resistivity of 1x10^6,Ѷ (minimum). Its thermal conductivity is rated at 0.7 W/mK, and it has a minimum tensile strength of 6.0 MPa. The attenuation performance varies based on factors such as thickness and application conditions, making it essential to evaluate its suitability for specific projects.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Shielding and Absorbing Materials - AB5020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Shielding and Absorbing Materials
AB5020
RFI and EMI - Shielding and Absorbing Materials AB5020
RF EMI - Pressure Sensitive Adhesive (PSA) 8.268" (210.00mm) X 11.693" (297.00mm) X 0.008" (0.20mm)

RF EMI - Pressure Sensitive Adhesive (PSA) 8.268" (210.00mm) X 11.693" (297.00mm) X 0.008" (0.20mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Radar Absorbing Materials
Product Number AB5020
Product Name RFI and EMI - Shielding and Absorbing Materials
Unlock Full Specs
to access all available technical data

Similar Products