3M Abrasive Brushes A07527

Description
3M A07527 Abrasive Brush
Request a Quote
Description
3M A07527 Abrasive Brush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Abrasive Brushes - 2511243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Brushes
2511243
Abrasive Brushes 2511243
3M A07527 Abrasive Brush

3M A07527 Abrasive Brush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 2511243
Product Name Abrasive Brushes
Rotary Speed 18000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Wire Brushes - 2874406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications General Cleaning, Rust Remover, Engineering
View Details
ProSeal Brush - F545CLA20PC - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 to 144 inch (3048 to 3658 mm)
View Details
Wire Brushers, Crimped Cup - 743201-4 - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details