3M Pluggable Cables 9SR-BD5-ABD-3.00

Description
38 Position QSFP28 to QSFP28 (2) Plug to Plug 9.84' (3.00m) Black Shielded
Request a Quote Datasheet
Description
38 Position QSFP28 to QSFP28 (2) Plug to Plug 9.84' (3.00m) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 19-9SR-BD5-ABD-3.00-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
19-9SR-BD5-ABD-3.00-ND
Pluggable Cables 19-9SR-BD5-ABD-3.00-ND
38 Position QSFP28 to QSFP28 (2) Plug to Plug 9.84' (3.00m) Black Shielded

38 Position QSFP28 to QSFP28 (2) Plug to Plug 9.84' (3.00m) Black Shielded

Buy Now Datasheet
Cable Assy, Qsfp28-2Xqsfp28 Plug, 9.8Ft; Connector To Connector 3M - 41AH7359 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Qsfp28-2Xqsfp28 Plug, 9.8Ft; Connector To Connector 3M
41AH7359
Cable Assy, Qsfp28-2Xqsfp28 Plug, 9.8Ft; Connector To Connector 3M 41AH7359
CABLE ASSY, QSFP28-2XQSFP28 PLUG, 9.8FT; Connector to Connector:QSFP28 Plug to 2 X QSFP28 Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Jacket Color:Black; Product Range:9S Series RoHS Compliant: Yes

CABLE ASSY, QSFP28-2XQSFP28 PLUG, 9.8FT; Connector to Connector:QSFP28 Plug to 2 X QSFP28 Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Jacket Color:Black; Product Range:9S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 19-9SR-BD5-ABD-3.00-ND 41AH7359
Product Name Pluggable Cables Cable Assy, Qsfp28-2Xqsfp28 Plug, 9.8Ft; Connector To Connector 3M
Cable Type Flat Cable
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Connector Type Plug to Plug QSFP28 Plug to 2 X QSFP28 Plug
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details