3M Pluggable Cables 9SR-AD6-ABC-1.00

Description
20 (4), 38 Position QSFP28, SFP28 (4) Plug to Plug 3.28' (1.00m) Black Shielded
Request a Quote Datasheet
Description
20 (4), 38 Position QSFP28, SFP28 (4) Plug to Plug 3.28' (1.00m) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 19-9SR-AD6-ABC-1.00-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
19-9SR-AD6-ABC-1.00-ND
Pluggable Cables 19-9SR-AD6-ABC-1.00-ND
20 (4), 38 Position QSFP28, SFP28 (4) Plug to Plug 3.28' (1.00m) Black Shielded

20 (4), 38 Position QSFP28, SFP28 (4) Plug to Plug 3.28' (1.00m) Black Shielded

Buy Now Datasheet
Cable Assy, Qsfp28-4Xsfp28 Plug, 3.3Ft; Connector To Connector 3M - 41AH7417 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Qsfp28-4Xsfp28 Plug, 3.3Ft; Connector To Connector 3M
41AH7417
Cable Assy, Qsfp28-4Xsfp28 Plug, 3.3Ft; Connector To Connector 3M 41AH7417
CABLE ASSY, QSFP28-4XSFP28 PLUG, 3.3FT; Connector to Connector:QSFP28 Plug to 4 X SFP28 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Color:Black; Product Range:9S Series RoHS Compliant: Yes

CABLE ASSY, QSFP28-4XSFP28 PLUG, 3.3FT; Connector to Connector:QSFP28 Plug to 4 X SFP28 Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Color:Black; Product Range:9S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 19-9SR-AD6-ABC-1.00-ND 41AH7417
Product Name Pluggable Cables Cable Assy, Qsfp28-4Xsfp28 Plug, 3.3Ft; Connector To Connector 3M
Cable Type Flat Cable
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type Plug to Plug QSFP28 Plug to 4 X SFP28 Plug
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers