3M Twin Axial Cable Assemblies for 40G
38 Position QSFP+ Plug to Plug 9.84' (3.00m) Black
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 9QA0-111-12-3.00 | 3M156358-ND |
| Product Name | Flat Cables | Pluggable Cables |
| Product Type | SFP+ Cable | |
| Cable Type | Flat Cable | |
| Cable Length | 9.84 ft (29.99 dm) | |
| Connector Type | Plug to Plug |