3M 3M Amber Insulating Tape - 3/4 in Width x 36 yd Length - 1 mil Thick - Electrically Insulating - 60275 98C-1

Description
3M amber insulating tape comes in a 3/4 in width, 36 yd length and is packaged 16 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 1 mil thickness.
Description
3M amber insulating tape comes in a 3/4 in width, 36 yd length and is packaged 16 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Amber Insulating Tape - 3/4 in Width x 36 yd Length - 1 mil Thick - Electrically Insulating - 60275 - 051128-60275 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Amber Insulating Tape - 3/4 in Width x 36 yd Length - 1 mil Thick - Electrically Insulating - 60275
051128-60275
3M Amber Insulating Tape - 3/4 in Width x 36 yd Length - 1 mil Thick - Electrically Insulating - 60275 051128-60275
3M amber insulating tape comes in a 3/4 in width, 36 yd length and is packaged 16 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 1 mil thickness.

3M amber insulating tape comes in a 3/4 in width, 36 yd length and is packaged 16 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 1 mil thickness.

Buy Now
3M Amber Insulating Tape - 1/4 in Width x 36 yd Length - 1 mil Thick - Electrically Insulating - 60277 - 051128-60277 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Amber Insulating Tape - 1/4 in Width x 36 yd Length - 1 mil Thick - Electrically Insulating - 60277
051128-60277
3M Amber Insulating Tape - 1/4 in Width x 36 yd Length - 1 mil Thick - Electrically Insulating - 60277 051128-60277
3M amber insulating tape comes in a 1/4 in width, 36 yd length and is packaged 48 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 1 mil thickness.

3M amber insulating tape comes in a 1/4 in width, 36 yd length and is packaged 48 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 1 mil thickness.

Buy Now
3M Amber Insulating Tape - 1/2 in Width x 36 yd Length - 1 mil Thick - Electrically Insulating - 60276 - 051128-60276 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Amber Insulating Tape - 1/2 in Width x 36 yd Length - 1 mil Thick - Electrically Insulating - 60276
051128-60276
3M Amber Insulating Tape - 1/2 in Width x 36 yd Length - 1 mil Thick - Electrically Insulating - 60276 051128-60276
3M amber insulating tape comes in a 1/2 in width, 36 yd length and is packaged 24 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 1 mil thickness.

3M amber insulating tape comes in a 1/2 in width, 36 yd length and is packaged 24 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051128-60275 051128-60277 051128-60276
Product Name 3M Amber Insulating Tape - 3/4 in Width x 36 yd Length - 1 mil Thick - Electrically Insulating - 60275 3M Amber Insulating Tape - 1/4 in Width x 36 yd Length - 1 mil Thick - Electrically Insulating - 60277 3M Amber Insulating Tape - 1/2 in Width x 36 yd Length - 1 mil Thick - Electrically Insulating - 60276
Type Electrical Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow, Black
Backing Material Polyvinyl Chloride; Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
View Details