3M Thermally Conductive Tape; Thermal Conductivity 3M 9882 (1"X36YDS)

Description
THERMALLY CONDUCTIVE TAPE; Thermal Conductivity:0.6W/m. K; Conductive Material:Polymer; Thickness:0.127mm; Thermal Impedance:-; Dielectric Strength:-; External Length:32.918mm; External Width:25.4mm; Product Range:9882 Series RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE; Thermal Conductivity:0.6W/m. K; Conductive Material:Polymer; Thickness:0.127mm; Thermal Impedance:-; Dielectric Strength:-; External Length:32.918mm; External Width:25.4mm; Product Range:9882 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape; Thermal Conductivity 3M - 41T5550 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape; Thermal Conductivity 3M
41T5550
Thermally Conductive Tape; Thermal Conductivity 3M 41T5550
THERMALLY CONDUCTIVE TAPE; Thermal Conductivity:0.6W/m. K; Conductive Material:Polymer; Thickness:0.127mm; Thermal Impedance:-; Dielectric Strength:-; External Length:32.918mm; External Width:25.4mm; Product Range:9882 Series RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE; Thermal Conductivity:0.6W/m.K; Conductive Material:Polymer; Thickness:0.127mm; Thermal Impedance:-; Dielectric Strength:-; External Length:32.918mm; External Width:25.4mm; Product Range:9882 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 41T5550
Product Name Thermally Conductive Tape; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal gel for the consumer electronics industry - SE400AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermally Conductive Epoxy Features Long Working Life - EP29LPAO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 1745694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
View Details