3M Rectangular Connector Accessories 9864-PLMR

Description
Connector Carrier For
Request a Quote Datasheet
Description
Connector Carrier For
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 9864-PLMR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
9864-PLMR-ND
Rectangular Connector Accessories 9864-PLMR-ND
Connector Carrier For

Connector Carrier For

Buy Now Datasheet
Wire-Board Connector, Socket, 64 Position, 2.54Mm; No. Of Contacts 3M - 06P9544 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 64 Position, 2.54Mm; No. Of Contacts 3M
06P9544
Wire-Board Connector, Socket, 64 Position, 2.54Mm; No. Of Contacts 3M 06P9544
WIRE-BOARD CONNECTOR, SOCKET, 64 POSITION, 2.54MM; No. of Contacts:64Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:-; Product Range:986 Series; Connector Mounting:-; Contact Plating:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 64 POSITION, 2.54MM; No. of Contacts:64Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:-; Product Range:986 Series; Connector Mounting:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9864-PLMR-ND 06P9544
Product Name Rectangular Connector Accessories Wire-Board Connector, Socket, 64 Position, 2.54Mm; No. Of Contacts 3M
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details