3M Air Filter; Hvac Type 3M 9832DC-6

Description
AIR FILTER; HVAC Type:-; Product Range:983 Series; External Height:25.4mm; External Length:-; External Width:20"; Filter Material:-; Accessory Type:Dust and Pollen Reduction Filter; External Depth:1"; Height:20"; Pack Quantity:1 RoHS Compliant: Yes
Datasheet
Description
AIR FILTER; HVAC Type:-; Product Range:983 Series; External Height:25.4mm; External Length:-; External Width:20"; Filter Material:-; Accessory Type:Dust and Pollen Reduction Filter; External Depth:1"; Height:20"; Pack Quantity:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Filter; Hvac Type 3M - 14M8622 - Newark, An Avnet Company
Chicago, IL, United States
Air Filter; Hvac Type 3M
14M8622
Air Filter; Hvac Type 3M 14M8622
AIR FILTER; HVAC Type:-; Product Range:983 Series; External Height:25.4mm; External Length:-; External Width:20"; Filter Material:-; Accessory Type:Dust and Pollen Reduction Filter; External Depth:1"; Height:20"; Pack Quantity:1 RoHS Compliant: Yes

AIR FILTER; HVAC Type:-; Product Range:983 Series; External Height:25.4mm; External Length:-; External Width:20"; Filter Material:-; Accessory Type:Dust and Pollen Reduction Filter; External Depth:1"; Height:20"; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14M8622
Product Name Air Filter; Hvac Type 3M
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7161-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter, 10A, 250Vac; Filter Applications Corcom Te Connectivity - 45T0064 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details