3M Air Filter; Hvac Type 3M 9831DC-6

Description
AIR FILTER; HVAC Type:-; Product Range:983 Series; External Height:25.4mm; External Length:-; External Width:16"; Filter Material:-; Accessory Type:Dust and Pollen Reduction Filter; External Depth:1"; Height:25"; Pack Quantity:1 RoHS Compliant: Yes
Datasheet
Description
AIR FILTER; HVAC Type:-; Product Range:983 Series; External Height:25.4mm; External Length:-; External Width:16"; Filter Material:-; Accessory Type:Dust and Pollen Reduction Filter; External Depth:1"; Height:25"; Pack Quantity:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Filter; Hvac Type 3M - 14M8621 - Newark, An Avnet Company
Chicago, IL, United States
Air Filter; Hvac Type 3M
14M8621
Air Filter; Hvac Type 3M 14M8621
AIR FILTER; HVAC Type:-; Product Range:983 Series; External Height:25.4mm; External Length:-; External Width:16"; Filter Material:-; Accessory Type:Dust and Pollen Reduction Filter; External Depth:1"; Height:25"; Pack Quantity:1 RoHS Compliant: Yes

AIR FILTER; HVAC Type:-; Product Range:983 Series; External Height:25.4mm; External Length:-; External Width:16"; Filter Material:-; Accessory Type:Dust and Pollen Reduction Filter; External Depth:1"; Height:25"; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14M8621
Product Name Air Filter; Hvac Type 3M
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Power Line Filter Modules - 1609041-1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details