3M Tape, Conspicuity, Red/white, 2Inx50Yd; Tape Colour 3M 983-32 RED/WHITE (2"X50YDS)

Description
TAPE, CONSPICUITY, RED/WHITE, 2INX50YD; Tape Colour:Red, White; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:983 Series; Colour:Red / White; Width:2" RoHS Compliant: NA
Datasheet
Description
TAPE, CONSPICUITY, RED/WHITE, 2INX50YD; Tape Colour:Red, White; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:983 Series; Colour:Red / White; Width:2" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Conspicuity, Red/white, 2Inx50Yd; Tape Colour 3M - 94K1115 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Conspicuity, Red/white, 2Inx50Yd; Tape Colour 3M
94K1115
Tape, Conspicuity, Red/white, 2Inx50Yd; Tape Colour 3M 94K1115
TAPE, CONSPICUITY, RED/WHITE, 2INX50YD; Tape Colour:Red, White; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:983 Series; Colour:Red / White; Width:2" RoHS Compliant: NA

TAPE, CONSPICUITY, RED/WHITE, 2INX50YD; Tape Colour:Red, White; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:983 Series; Colour:Red / White; Width:2" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 94K1115
Product Name Tape, Conspicuity, Red/white, 2Inx50Yd; Tape Colour 3M
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details