TAPE, REFLECTIVE, RED/WHITE, 150Mm x 45.7M; Tape Colour:Red, White; Roll Length - Imperial:150ft; Roll Length - Metric:45.72m; Tape Width - Imperial:5.91"; Tape Width - Metric:150mm; Product Range:981 Series; Colour:Red / White RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 95C2872 |
| Product Name | Tape, Reflective, Red/white, 150Mm X 45.7M; Tape Colour 3M |
| Features | Reflective |