3M 3M Black Reusable Rubber ESD / Anti-Static Mat 9920 - 22 (Dia.) in Wide - 0.625 in Thick 98079856740

Description
The 3M black reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from 3M. Includes: 15 ft Ground Cord, Snap. The overall width measures 22 (Dia.) in. Thickness is a key component to use of this product and measures in at 0.625 in.
Description
The 3M black reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from 3M. Includes: 15 ft Ground Cord, Snap. The overall width measures 22 (Dia.) in. Thickness is a key component to use of this product and measures in at 0.625 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Reusable Rubber ESD / Anti-Static Mat 9920 - 22 (Dia.) in Wide - 0.625 in Thick - 051135-32860 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Reusable Rubber ESD / Anti-Static Mat 9920 - 22 (Dia.) in Wide - 0.625 in Thick
051135-32860
3M Black Reusable Rubber ESD / Anti-Static Mat 9920 - 22 (Dia.) in Wide - 0.625 in Thick 051135-32860
The 3M black reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from 3M. Includes: 15 ft Ground Cord, Snap. The overall width measures 22 (Dia.) in. Thickness is a key component to use of this product and measures in at 0.625 in.

The 3M black reusable rubber ESD / anti-static mat is sold 1 per case and is another quality product from 3M. Includes: 15 ft Ground Cord, Snap. The overall width measures 22 (Dia.) in. Thickness is a key component to use of this product and measures in at 0.625 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 051135-32860
Product Name 3M Black Reusable Rubber ESD / Anti-Static Mat 9920 - 22 (Dia.) in Wide - 0.625 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT412 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Slip Floor Mats - 1934471 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Blue
Width 0.0236 inch (0.6000 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details