3M Air Filter; Hvac Type 3M 9803DC-6

Description
AIR FILTER; HVAC Type:-; Product Range:9802 Series; External Height:25.4mm; External Length:304.8mm; External Width:20"; Filter Material:-; Accessory Type:Micro Allergen Reduction Filter; External Depth:1"; Height:25"; Thickness:1" RoHS Compliant: Yes
Datasheet
Description
AIR FILTER; HVAC Type:-; Product Range:9802 Series; External Height:25.4mm; External Length:304.8mm; External Width:20"; Filter Material:-; Accessory Type:Micro Allergen Reduction Filter; External Depth:1"; Height:25"; Thickness:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Filter; Hvac Type 3M - 14M8619 - Newark, An Avnet Company
Chicago, IL, United States
Air Filter; Hvac Type 3M
14M8619
Air Filter; Hvac Type 3M 14M8619
AIR FILTER; HVAC Type:-; Product Range:9802 Series; External Height:25.4mm; External Length:304.8mm; External Width:20"; Filter Material:-; Accessory Type:Micro Allergen Reduction Filter; External Depth:1"; Height:25"; Thickness:1" RoHS Compliant: Yes

AIR FILTER; HVAC Type:-; Product Range:9802 Series; External Height:25.4mm; External Length:304.8mm; External Width:20"; Filter Material:-; Accessory Type:Micro Allergen Reduction Filter; External Depth:1"; Height:25"; Thickness:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14M8619
Product Name Air Filter; Hvac Type 3M
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3-Phase Filters - 1-2405080-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 90 amps
View Details
2 suppliers