AIR FILTER; HVAC Type:-; Product Range:9802 Series; External Height:25.4mm; External Length:-; External Width:20"; Filter Material:-; Accessory Type:Micro Allergen Reduction Filter; External Depth:1"; Height:20"; Pack Quantity:1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 14M8618 |
| Product Name | Air Filter; Hvac Type 3M |
| Standards and Certifications | RoHS |