3M Air Filters 9800-4

Description
FILTRETE ALLERGEN DEF AIR FILTER
Request a Quote Datasheet
Description
FILTRETE ALLERGEN DEF AIR FILTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Filters - 19-9800-4-ND - DigiKey
Thief River Falls, MN, United States
Air Filters
19-9800-4-ND
Air Filters 19-9800-4-ND
FILTRETE ALLERGEN DEF AIR FILTER

FILTRETE ALLERGEN DEF AIR FILTER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Air Filters (industrial)
Product Number 19-9800-4-ND
Product Name Air Filters
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

150mm Plastic Fan Filter Assembly with 30PPI Media - 09650-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - HBY-GFBM-9 - Harbory Filtration
Specs
Applications General Ventilation
Construction Bag Filters
Media Type Fiberglass
View Details