Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
9793KW-400 -- TAPE
3M
Tape
9793KW-400
Description
ELECTRICALLY CONDUCTIVE 480MM X
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
ELECTRICALLY CONDUCTIVE 480MM X
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Tape
19-9793KW-400-ND
Tape
19-9793KW-400-ND
ELECTRICALLY CONDUCTIVE 480MM X
ELECTRICALLY CONDUCTIVE 480MM X
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Tapes
Product Number
19-9793KW-400-ND
Product Name
Tape
Type
Double- Sided
Unlock Full Specs
to access all available technical data
Similar Products
Mid-Mountain Materials, Inc.
High Performance Textiles
HYTEX® 500 Textiles
Specs
Type
Gasket, Sealing Tape
Features
Dielectric / Insulating; Thermally Insulating
Adhesive
Pressure Sensitive (optional feature)
View Details
Mitsui Chemicals America, Inc.
Mitsui Masking Tape
Specs
Type
Adhesive
Features
Protective; Transparent
Adhesive
Acrylic
View Details
Pexco
Enflon® Skived Tape
Specs
Type
Adhesive; Single; Double- Sided
Features
Protective
Width
0.5000 inches (12.7 mm)
View Details
Budnick Converting, Inc.
Black & White Polyethylene Surface Protection
03000-068B
Specs
Type
Adhesive
Features
Protective
Thickness
0.0030 inches (0.0762 mm)
View Details