3M Tape, 98.76M X 12.7Mm, Tan, Polyester; Adhesive Type 3M 9731

Description
TAPE, 98.76M X 12.7MM, TAN, POLYESTER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:108yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 98.76M X 12.7MM, TAN, POLYESTER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:108yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 98.76M X 12.7Mm, Tan, Polyester; Adhesive Type 3M - 63R9265 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 98.76M X 12.7Mm, Tan, Polyester; Adhesive Type 3M
63R9265
Tape, 98.76M X 12.7Mm, Tan, Polyester; Adhesive Type 3M 63R9265
TAPE, 98.76M X 12.7MM, TAN, POLYESTER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:108yard RoHS Compliant: Yes

TAPE, 98.76M X 12.7MM, TAN, POLYESTER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:108yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 63R9265
Product Name Tape, 98.76M X 12.7Mm, Tan, Polyester; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Clear Polyethylene Surface Protection - 03M00-042C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Polyimide Discs - KP03250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details