3M Fuse Holder, Blade Fuse, In Line; Fuse Holder Type 3M 972K-A

Description
FUSE HOLDER, BLADE FUSE, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:Scotchlok Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, BLADE FUSE, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:Scotchlok Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Blade Fuse, In Line; Fuse Holder Type 3M - 63R7294 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Blade Fuse, In Line; Fuse Holder Type 3M
63R7294
Fuse Holder, Blade Fuse, In Line; Fuse Holder Type 3M 63R7294
FUSE HOLDER, BLADE FUSE, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:Scotchlok Series; Voltage Rating VAC:- RoHS Compliant: Yes

FUSE HOLDER, BLADE FUSE, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:Scotchlok Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 63R7294
Product Name Fuse Holder, Blade Fuse, In Line; Fuse Holder Type 3M
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer, 6.3X32Mm, Power Entry Module; Fuse Holder Type Schurter - 24B181 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - VF-211KP -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 5234898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details
Fuse Holder - 10000734 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details