3M RFI and EMI - Shielding and Absorbing Materials 9713 12"X36YD

Description
RF EMI Shielding Tape 9713 Acrylic Pressure Sensitive Adhesive (PSA) 12.000" (304.80mm) X 108.005' (32.92m) X
Description
RF EMI Shielding Tape 9713 Acrylic Pressure Sensitive Adhesive (PSA) 12.000" (304.80mm) X 108.005' (32.92m) X
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ XYZ-Axis Electrically Conductive Tape 9713 is an isotropically conductive pressure-sensitive tape designed for effective EMI/RFI shielding and gasket attachment. This double-sided tape features a high-performance acrylic adhesive loaded with conductive fibers, allowing it to conduct electricity in both the Z-axis and X/Y planes. It is suitable for use with various foil laminate shields, such as aluminum/PVC and copper/PVC, and can also attach conductive fabric or foam core EMI gaskets to electronic cabinets. The tape has a thickness of approximately 0.0035 inches (0.0889 mm) and provides low contact resistance, with values under 2.5 ohms for aluminum and under 0.5 ohms for copper substrates. It exhibits good adhesion properties, with peel strength increasing over time, and is effective in a temperature range up to 158°F (70°C) for long-term applications. The product is available in widths from 1/4 inch to 14 inches and comes in a standard length of 36 yards. 3M tape 9713 is particularly advantageous for applications requiring quick assembly and a solid bond line without gaps, which can lead to EMI emissions. It is recommended for use in environments where reliable electrical performance and adhesion to metal surfaces are critical.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ XYZ-Axis Electrically Conductive Tape 9713 is an isotropically conductive pressure-sensitive tape designed for effective EMI/RFI shielding and gasket attachment. This double-sided tape features a high-performance acrylic adhesive loaded with conductive fibers, allowing it to conduct electricity in both the Z-axis and X/Y planes. It is suitable for use with various foil laminate shields, such as aluminum/PVC and copper/PVC, and can also attach conductive fabric or foam core EMI gaskets to electronic cabinets. The tape has a thickness of approximately 0.0035 inches (0.0889 mm) and provides low contact resistance, with values under 2.5 ohms for aluminum and under 0.5 ohms for copper substrates. It exhibits good adhesion properties, with peel strength increasing over time, and is effective in a temperature range up to 158°F (70°C) for long-term applications. The product is available in widths from 1/4 inch to 14 inches and comes in a standard length of 36 yards. 3M tape 9713 is particularly advantageous for applications requiring quick assembly and a solid bond line without gaps, which can lead to EMI emissions. It is recommended for use in environments where reliable electrical performance and adhesion to metal surfaces are critical.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Shielding and Absorbing Materials - 9713 12
Shenzhen, Guangdong, China
RFI and EMI - Shielding and Absorbing Materials
9713 12"X36YD
RFI and EMI - Shielding and Absorbing Materials 9713 12"X36YD
RF EMI Shielding Tape 9713 Acrylic Pressure Sensitive Adhesive (PSA) 12.000" (304.80mm) X 108.005' (32.92m) X

RF EMI Shielding Tape 9713 Acrylic Pressure Sensitive Adhesive (PSA) 12.000" (304.80mm) X 108.005' (32.92m) X

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Magnetic Shielding
Product Number 9713 12"X36YD
Product Name RFI and EMI - Shielding and Absorbing Materials
Shielding Product Shielding Tape
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Braiding - 1100 Series - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Shielding Product Conduit / Sleeving; Cable Shielding / Shielded Braiding
Form Factor / Shape Tubing
Shielding Material Tinned Copper
View Details
Sliding RF Door with EMI and RFI Shielding -  - MarShield
Specs
Shielding Product Custom shielding product
View Details
Soft Magnetic Shielding Alloy LE Alloy 49 -  - Leading Edge Metals & Alloys, Inc.
Leading Edge Metals & Alloys, Inc.
Specs
Shielding Product Wire/Cable
Form Factor / Shape Foil/Sheet (optional feature); Plate (optional feature); Round Bar (optional feature)
Shielding Material Nickel-Iron Alloy
View Details
EMI / RFI Braided Shielding -  - Glenair, Inc.
Specs
Shielding Product Conduit / Sleeving; Cable Shielding / Shielded Braiding
Form Factor / Shape Tubing
Shielding Material Stainless Steel, Nickel/Copper, Composite, Tin-Plated Copper, Silver/Copper
View Details