3M XYZ Isotropic Electrically Conductiv
"TAPE PHOTOGRAPHIC RED 14""X108YDS"
"Adhesive Transfer Tape Pressure Sensitive Adhesive (PSA) Adhesive Tan 14.00"" (355.60mm) X 324' (98.8m) 108 yds"
| Powell Electronics, Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Cable and Electrical Tapes | Industrial Tapes | Cable and Electrical Tapes |
| Product Number | 9709SL | 19-9709SL-ND | 9709SL-ND |
| Product Name | Adhesive Tapes | Tape | Tape |
| Color | Red | Tan | |
| Adhesive | Acrylic | Pressure Sensitive | |
| Carrier / Backing | Plastic / Polymer; Polyvinyl Chloride |