3M RFI and EMI - Shielding and Absorbing Materials 9707-1/2"-3"-25

Description
RF EMI Shielding Tape 9707 Acrylic Pressure Sensitive Adhesive (PSA) 3.000" (76.20mm) X 75.000' (22.86m) X 0.500" (12.70mm)
Description
RF EMI Shielding Tape 9707 Acrylic Pressure Sensitive Adhesive (PSA) 3.000" (76.20mm) X 75.000' (22.86m) X 0.500" (12.70mm)
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Electrically Conductive Adhesive Transfer Tape 9707 is a pressure-sensitive adhesive tape designed for applications requiring electrical conductivity and EMI shielding. It features isotropic electrical conductivity, allowing for effective interconnection between substrates in both the Z-axis and X-Y plane. The tape has a thickness of approximately 2 mil (50 µm) and is constructed with a filled acrylic adhesive that provides good adhesion and low contact resistance, making it suitable for bonding EMI/RFI shields and gaskets to metal frames and enclosures. The adhesive exhibits good performance at room temperature and can be applied in roll form or as die-cut parts. It is effective for applications involving grounding and EMI shielding, particularly in environments where a robust electrical connection is necessary. The tape can operate within a temperature range of -40 to +85°C, although optimal performance may require mechanical clamping to enhance reliability. The product has a shelf life of 24 months when stored properly. Engineers considering this product should evaluate its suitability based on specific application requirements, as performance can vary depending on factors such as substrate type and environmental conditions.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Electrically Conductive Adhesive Transfer Tape 9707 is a pressure-sensitive adhesive tape designed for applications requiring electrical conductivity and EMI shielding. It features isotropic electrical conductivity, allowing for effective interconnection between substrates in both the Z-axis and X-Y plane. The tape has a thickness of approximately 2 mil (50 µm) and is constructed with a filled acrylic adhesive that provides good adhesion and low contact resistance, making it suitable for bonding EMI/RFI shields and gaskets to metal frames and enclosures. The adhesive exhibits good performance at room temperature and can be applied in roll form or as die-cut parts. It is effective for applications involving grounding and EMI shielding, particularly in environments where a robust electrical connection is necessary. The tape can operate within a temperature range of -40 to +85°C, although optimal performance may require mechanical clamping to enhance reliability. The product has a shelf life of 24 months when stored properly. Engineers considering this product should evaluate its suitability based on specific application requirements, as performance can vary depending on factors such as substrate type and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Shielding and Absorbing Materials - 9707-1/2
Shenzhen, Guangdong, China
RFI and EMI - Shielding and Absorbing Materials
9707-1/2"-3"-25
RFI and EMI - Shielding and Absorbing Materials 9707-1/2"-3"-25
RF EMI Shielding Tape 9707 Acrylic Pressure Sensitive Adhesive (PSA) 3.000" (76.20mm) X 75.000' (22.86m) X 0.500" (12.70mm)

RF EMI Shielding Tape 9707 Acrylic Pressure Sensitive Adhesive (PSA) 3.000" (76.20mm) X 75.000' (22.86m) X 0.500" (12.70mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Radar Absorbing Materials
Product Number 9707-1/2"-3"-25
Product Name RFI and EMI - Shielding and Absorbing Materials
Unlock Full Specs
to access all available technical data

Similar Products

Radar Absorbing Structures -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details