3M Tape 9703

Description
"TAPE ADHSV TRNSFR SILVER 1""X3YDS"
Request a Quote Datasheet
Description
"TAPE ADHSV TRNSFR SILVER 1""X3YDS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 19-9703-ND - DigiKey
Thief River Falls, MN, United States
"TAPE ADHSV TRNSFR SILVER 1""X3YDS"

"TAPE ADHSV TRNSFR SILVER 1""X3YDS"

Buy Now Datasheet
Tape, Acrylic, 108Ft X 1; Adhesive Type 3M - 95M4936 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Acrylic, 108Ft X 1; Adhesive Type 3M
95M4936
Tape, Acrylic, 108Ft X 1; Adhesive Type 3M 95M4936
TAPE, ACRYLIC, 108FT X 1"; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:-; Conductivity:Conduct ive; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.98" RoHS Compliant: Yes

TAPE, ACRYLIC, 108FT X 1"; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:-; Conductivity:Conductive; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.98" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable and Electrical Tapes Adhesive Tapes
Product Number 19-9703-ND 95M4936
Product Name Tape Tape, Acrylic, 108Ft X 1; Adhesive Type 3M
Type Electrical; Transfer Adhesive Tape; Industrial Tape
Color Silver
Backing Material Plastic / Polymer
Adhesive Acrylic Pressure Sensitive Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB01875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details