"62 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 62POS 0.1 GOLD PCB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 966262-6702-AR-ND | 966262-6702-AR |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 1000 volts | 1000 volts |
| Current Rating | 2.0 amps | 2.0 amps |