3M Tape 965

Description
"TAPE ADHSV TRNSFR CLR 3""X720YDS"
Request a Quote Datasheet
Description
"TAPE ADHSV TRNSFR CLR 3""X720YDS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 19-965-ND - DigiKey
Thief River Falls, MN, United States
"TAPE ADHSV TRNSFR CLR 3""X720YDS"

"TAPE ADHSV TRNSFR CLR 3""X720YDS"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Tapes
Product Number 19-965-ND
Product Name Tape
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Nuclear Grade Duct Tape - 398N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details