3M Tape, Pe Foam, 66M X 25Mm; Tape Type 3M 9546 25MM

Description
TAPE, PE FOAM, 66M X 25MM; Tape Type:Foam; Tape Backing Material:PE (Polyethylene) Foam; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:66m; Tape Length - Imperial:72yard; Tape Colour:White; Product RoHS Compliant: NA
Datasheet
Description
TAPE, PE FOAM, 66M X 25MM; Tape Type:Foam; Tape Backing Material:PE (Polyethylene) Foam; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:66m; Tape Length - Imperial:72yard; Tape Colour:White; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Pe Foam, 66M X 25Mm; Tape Type 3M - 87P0596 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pe Foam, 66M X 25Mm; Tape Type 3M
87P0596
Tape, Pe Foam, 66M X 25Mm; Tape Type 3M 87P0596
TAPE, PE FOAM, 66M X 25MM; Tape Type:Foam; Tape Backing Material:PE (Polyethylene) Foam; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:66m; Tape Length - Imperial:72yard; Tape Colour:White; Product RoHS Compliant: NA

TAPE, PE FOAM, 66M X 25MM; Tape Type:Foam; Tape Backing Material:PE (Polyethylene) Foam; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:66m; Tape Length - Imperial:72yard; Tape Colour:White; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 87P0596
Product Name Tape, Pe Foam, 66M X 25Mm; Tape Type 3M
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Discs - 21 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details