3M Tape, Pe Foam, 66M X 19Mm; Tape Type 3M 9546 19MM

Description
TAPE, PE FOAM, 66M X 19MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:White; Product Range:9546 Series;RoHS Compliant: NA
Datasheet
Description
TAPE, PE FOAM, 66M X 19MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:White; Product Range:9546 Series;RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Pe Foam, 66M X 19Mm; Tape Type 3M - 52R3849 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pe Foam, 66M X 19Mm; Tape Type 3M
52R3849
Tape, Pe Foam, 66M X 19Mm; Tape Type 3M 52R3849
TAPE, PE FOAM, 66M X 19MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:White; Product Range:9546 Series;RoHS Compliant: NA

TAPE, PE FOAM, 66M X 19MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:White; Product Range:9546 Series;RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R3849
Product Name Tape, Pe Foam, 66M X 19Mm; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Strip-N-Stick Silicone Foam Tape - 512AF.1875 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1875 inches (4.76 mm)
Adhesive Siliconized Sponge
View Details
Foam Tapes - 227856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.9843 inches (25 mm)
View Details