3M Tape, Pe Foam, 66M X 12Mm; Tape Type 3M 9546 12MM

Description
TAPE, PE FOAM, 66M X 12MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:White; Product Range:XT00 Series;RoHS Compliant: NA
Datasheet
Description
TAPE, PE FOAM, 66M X 12MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:White; Product Range:XT00 Series;RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Pe Foam, 66M X 12Mm; Tape Type 3M - 52R3848 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pe Foam, 66M X 12Mm; Tape Type 3M
52R3848
Tape, Pe Foam, 66M X 12Mm; Tape Type 3M 52R3848
TAPE, PE FOAM, 66M X 12MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:White; Product Range:XT00 Series;RoHS Compliant: NA

TAPE, PE FOAM, 66M X 12MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:White; Product Range:XT00 Series;RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R3848
Product Name Tape, Pe Foam, 66M X 12Mm; Tape Type 3M
Width 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Foam Tapes - 2243443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details
Double Coated Polyethylene Foam - IM2908 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0360 inches (0.9144 mm)
Adhesive PE - Polyethylene
View Details