The 3M Scotchlok Self-Stripping Electrical Tap Connector (part number 3M156060-ND) is designed for mid-span wire tapping without the need for cutting or stripping the wire. It connects to insulated solid or stranded copper wires ranging from 22 to 12 AWG and is compatible with common thermoplastic insulated wires. The connector features a reusable quick-connect design that mates with a .250,Äù male tab. This product is UL Listed and CSA Certified, ensuring compliance with relevant safety standards. It has a maximum voltage rating of 600 V for building wire and 1000 V for signs or fixtures, with a maximum operating temperature of 221°F (105°C). The insulator is made from flame-retardant nylon, and the connector element is constructed from tin-plated brass. Recommended installation requires a suitable crimping tool, and the product has a shelf life of five years when stored under controlled conditions. The connectors are available in three color-coded versions to accommodate different wire sizes, with specific current ratings for each gauge.
CONN INLINE TAP 12AWG IDC 1=50PC
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 3M156060-ND |
| Product Name | Terminals - Wire Splice Connectors |
| Terminal Type | Inline, Tap |