3M Rectangular Connectors - 951260-7722-AR 951260-7722-AR

Description
Manufacturer: 3M Win Source Part Number: 762024-951260-7722-A R Series: 951 Packaging: Bulk Number of Positions: 60 Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Contact Finish Thickness - Post: 39μin (1.00μm) Part Status: Obsolete(EOL) Family Name: 951 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.157" (4.00mm) Contact Shape: Square Contact Length - Mating: 0.305" (7.75mm) Introduction Date: February 19, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 762024-951260-7722-A R Series: 951 Packaging: Bulk Number of Positions: 60 Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Contact Finish Thickness - Post: 39μin (1.00μm) Part Status: Obsolete(EOL) Family Name: 951 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.157" (4.00mm) Contact Shape: Square Contact Length - Mating: 0.305" (7.75mm) Introduction Date: February 19, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 951260-7722-AR - 762024-951260-7722-AR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 951260-7722-AR
762024-951260-7722-AR
Rectangular Connectors - 951260-7722-AR 762024-951260-7722-AR
Manufacturer: 3M Win Source Part Number: 762024-951260-7722-A R Series: 951 Packaging: Bulk Number of Positions: 60 Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Contact Finish Thickness - Post: 39μin (1.00μm) Part Status: Obsolete(EOL) Family Name: 951 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.157" (4.00mm) Contact Shape: Square Contact Length - Mating: 0.305" (7.75mm) Introduction Date: February 19, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 762024-951260-7722-AR
Series: 951
Packaging: Bulk
Number of Positions: 60
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39μin (1.00μm)
Part Status: Obsolete(EOL)
Family Name: 951
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.157" (4.00mm)
Contact Shape: Square
Contact Length - Mating: 0.305" (7.75mm)
Introduction Date: February 19, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Headers, Male Pins - 951260-7722-AR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
951260-7722-AR-ND
Headers, Male Pins 951260-7722-AR-ND
"Connector Header Through Hole, Right Angle 60 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 60 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 762024-951260-7722-AR 951260-7722-AR-ND
Product Name Rectangular Connectors - 951260-7722-AR Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A29052-015TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-024LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Turret Connectors - 36-1528-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers