"Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)"
THE 3M PIN STRIP HEADER, 951 SER
CONN HEADER R/A 40POS 2MM
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M9171-40-ND | 19-951240-7622-AR-ND | 951240-7622-AR |
| Product Name | Headers, Male Pins | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |