3M Headers, Male Pins 951220-8622-AR

Description
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M9188-20-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M9188-20-ND
Headers, Male Pins 3M9188-20-ND
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 19-951220-8622-AR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
19-951220-8622-AR-ND
Headers, Male Pins 19-951220-8622-AR-ND
THE 3M PIN STRIP HEADER, 951 SER

THE 3M PIN STRIP HEADER, 951 SER

Buy Now Datasheet
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems 3M - 15P0112 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems 3M
15P0112
Board-Board Connector, Header, 20 Position, 2Row; Connector Systems 3M 15P0112
BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:951 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:951 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M9188-20-ND 15P0112
Product Name Headers, Male Pins Board-Board Connector, Header, 20 Position, 2Row; Connector Systems 3M
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-G02-06ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
4 suppliers
Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-ML4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details