3M Headers, Male Pins 951206-8622-AR

Description
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M9188-06-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M9188-06-ND
Headers, Male Pins 3M9188-06-ND
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 19-951206-8622-AR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
19-951206-8622-AR-ND
Headers, Male Pins 19-951206-8622-AR-ND
PIN STRIP HEADER 6 POSITION

PIN STRIP HEADER 6 POSITION

Buy Now Datasheet
Board-Board Connector Header, 6 Position, 2Row; Connector Systems 3M - 15P0081 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 6 Position, 2Row; Connector Systems 3M
15P0081
Board-Board Connector Header, 6 Position, 2Row; Connector Systems 3M 15P0081
BOARD-BOARD CONNECTOR HEADER, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:951 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 6 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:951 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 3M9188-06-ND 19-951206-8622-AR-ND 15P0081
Product Name Headers, Male Pins Headers, Male Pins Board-Board Connector Header, 6 Position, 2Row; Connector Systems 3M
Connector Type Header Connector; Header Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26815-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Nano Strip Connectors - A79027-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1967-2-ND - DigiKey
Specs
Mounting Through Hole
View Details