3M Headers, Male Pins 951115-8622-AR

Description
"Connector Header Through Hole 15 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 15 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M156413-15-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156413-15-ND
Headers, Male Pins 3M156413-15-ND
"Connector Header Through Hole 15 position 0.079"" (2.00mm)"

"Connector Header Through Hole 15 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 19-951115-8622-AR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
19-951115-8622-AR-ND
Headers, Male Pins 19-951115-8622-AR-ND
3M PIN STRIP HEADER, 951 SERIES,

3M PIN STRIP HEADER, 951 SERIES,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 3M156413-15-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCV-FL2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Screw Connectors - 36-7690-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details